Torex Semiconductor, Ltd. 1.2V 700MA SOT89 Voltage Regulator IC XC6222B121PR-G

Description
IC REG LINEAR 1.2V 700MA SOT89-5 Product overview: XC6222B121PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B121PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 700MA SOT89-5 Product overview: XC6222B121PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B121PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2V 700MA SOT89 Voltage Regulator IC
776-XC6222B121PR-G
1.2V 700MA SOT89 Voltage Regulator IC 776-XC6222B121PR-G
IC REG LINEAR 1.2V 700MA SOT89-5 Product overview: XC6222B121PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B121PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 700MA SOT89-5 Product overview: XC6222B121PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 700MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 700MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B121PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-1134-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-1134-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-1134-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA SOT-89-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6222B121PR-G - 717043-XC6222B121PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6222B121PR-G
717043-XC6222B121PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6222B121PR-G 717043-XC6222B121PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 717043-XC6222B121PR- G Packaging: Tape and Reel Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 700mA Categories: Integrated Circuits Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 65dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Package: SOT-89-5/6 Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: XC6222 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.57V at 300mA Current - Quiescent (Iq): 220μA

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 717043-XC6222B121PR-G
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 700mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-89-5/6
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: XC6222
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.57V at 300mA
Current - Quiescent (Iq): 220μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6222B121PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6222B121PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6222B121PR-G
IC REG LINEAR 1.2V 700MA SOT89-5

IC REG LINEAR 1.2V 700MA SOT89-5

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6222B121PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6222B121PR-G
PMIC - Voltage Regulators - Linear XC6222B121PR-G
IC REG LINEAR 1.2V 700MA SOT89-5

IC REG LINEAR 1.2V 700MA SOT89-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6222B121PR-G 893-1134-2-ND 717043-XC6222B121PR-G XC6222B121PR-G XC6222B121PR-G
Product Name 1.2V 700MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6222B121PR-G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT89; Other; SOT-89-5/6 SOT89; Other; SOT-89-5/6
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 volts
IOUT 0.2500 amps 0.7000 amps 0.7000 amps 0.7000 amps 0.7000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data