Torex Semiconductor, Ltd. Integrated Circuits(ICs) XC6222B331ER-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 414408-XC6222B331ER- G Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6222 Alternative Parts (Cross-Reference): NCP693DMN33TCG; R1172S331D-E2-FE ; RC1117M33; RP131S331B-E2-FE; Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 414408-XC6222B331ER- G Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6222 Alternative Parts (Cross-Reference): NCP693DMN33TCG; R1172S331D-E2-FE ; RC1117M33; RP131S331B-E2-FE; Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 414408-XC6222B331ER-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
414408-XC6222B331ER-G
Integrated Circuits(ICs) 414408-XC6222B331ER-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 414408-XC6222B331ER- G Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: XC6222 Alternative Parts (Cross-Reference): NCP693DMN33TCG; R1172S331D-E2-FE ; RC1117M33; RP131S331B-E2-FE; Introduction Date: June 15, 2009 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 414408-XC6222B331ER-G
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: XC6222
Alternative Parts (Cross-Reference): NCP693DMN33TCG; R1172S331D-E2-FE ; RC1117M33; RP131S331B-E2-FE;
Introduction Date: June 15, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6222B331ER-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6222B331ER-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6222B331ER-GCT-ND
IC REG LINEAR 3.3V 700MA 6-USPC

IC REG LINEAR 3.3V 700MA 6-USPC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6222B331ER-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6222B331ER-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6222B331ER-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 6-USPC (1.8x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6222B331ER-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6222B331ER-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6222B331ER-GDKR-ND
IC REG LINEAR 3.3V 700MA 6-USPC

IC REG LINEAR 3.3V 700MA 6-USPC

Buy Now Datasheet
Singapore, Singapore
3.3V 700MA Voltage Regulator IC
776-XC6222B331ER-G
3.3V 700MA Voltage Regulator IC 776-XC6222B331ER-G
IC REG LINEAR 3.3V 700MA 6USPC Product overview: XC6222B331ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B331ER-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 700MA 6USPC Product overview: XC6222B331ER-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 700MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6222B331ER-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6222B331ER-G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6222B331ER-G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6222B331ER-G
IC REG LINEAR 3.3V 700MA 6USPC

IC REG LINEAR 3.3V 700MA 6USPC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6222B331ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6222B331ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6222B331ER-G
IC REG LINEAR 3.3V 700MA 6USPC

IC REG LINEAR 3.3V 700MA 6USPC

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6222B331ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6222B331ER-G
PMIC - Voltage Regulators - Linear XC6222B331ER-G
IC REG LINEAR 3.3V 700MA 6USPC

IC REG LINEAR 3.3V 700MA 6USPC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 414408-XC6222B331ER-G 893-XC6222B331ER-GCT-ND 776-XC6222B331ER-G XC6222B331ER-G XC6222B331ER-G XC6222B331ER-G
Product Name Integrated Circuits(ICs) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 700MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; Tape & Reel (TR) Other; 6-UFDFN Exposed Pad
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data