IC REG LINEAR 2V 100MA SOT25 Product overview: XC6216C201MR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216C201MR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 100MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25
IC REG LINEAR 2V 100MA SOT-25
IC REG LINEAR 2V 100MA SOT25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-XC6216C201MR-G | 893-XC6216C201MR-GCT-ND | XC6216C201MR-G |
| Product Name | 2V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |
| Output Voltage | 2 volts | 2 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| VIN | 28 volts | 28 volts |