IC REG LINEAR 5V 150MA USP-6B06
IC REG LINEAR 5V 150MA USP-6B06
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USP-6B06
IC REG LINEAR 5V 150MA USP-6B06
IC REG LINEAR 5V 150MA USP-6B06
LDO Voltage Regulators 28V Input Voltage Regulator
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6216B5028R-GCT-ND | XC6216B5028R-G | XC6216B5028R-G | XC6216B5028R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |