Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
IC REG LINEAR 5V 150MA SOT89 Product overview: XC6216D502PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216D502PR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 123377-XC6216D502PR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 100mA
Operating Supply Current: 9μA
PSRR: 30dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 150MA SOT89
IC REG LINEAR 5V 150MA SOT89
IC REG LINEAR 5V 150MA SOT89
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-1169-6-ND | 776-XC6216D502PR-G | 123377-XC6216D502PR-G | XC6216D502PR-G | XC6216D502PR-G | XC6216D502PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6216D502PR-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89 | Other; TO-243AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |