IC REG LINEAR 1.8V 100MA TO252
IC REG LINEAR 1.8V 100MA TO252
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252
IC REG LINEAR 1.8V 100MA TO252
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6216D182JR-GCT-ND | XC6216D182JR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |