Torex Semiconductor, Ltd. 5.6V 150MA SOT89 Voltage Regulator IC XC6216D562PR-G

Description
IC REG LINEAR 5.6V 150MA SOT89 Product overview: XC6216D562PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216D562PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5.6V 150MA SOT89 Product overview: XC6216D562PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216D562PR-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 150MA SOT89 Voltage Regulator IC
776-XC6216D562PR-G
5.6V 150MA SOT89 Voltage Regulator IC 776-XC6216D562PR-G
IC REG LINEAR 5.6V 150MA SOT89 Product overview: XC6216D562PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216D562PR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 5.6V 150MA SOT89 Product overview: XC6216D562PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.6V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216D562PR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6216D562PR-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6216D562PR-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6216D562PR-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - XC6216D562PR-G - 903737-XC6216D562PR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - XC6216D562PR-G
903737-XC6216D562PR-G
PMIC - PMIC - Voltage Regulators - Linear - XC6216D562PR-G 903737-XC6216D562PR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 903737-XC6216D562PR- G Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89 Package: TO-243AA Package: Reel - TR Mounting: Surface Mount Family Name: XC6216 Categories: Integrated Circuits (ICs) Case / Package: SOT-89 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903737-XC6216D562PR-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6216
Categories: Integrated Circuits (ICs)
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - XC6216D562PR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6216D562PR-G
PMIC - Voltage Regulators - Linear XC6216D562PR-G
IC REG LINEAR 5.6V 150MA SOT89

IC REG LINEAR 5.6V 150MA SOT89

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6216D562PR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6216D562PR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6216D562PR-G
IC REG LINEAR 5.6V 150MA SOT89

IC REG LINEAR 5.6V 150MA SOT89

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-XC6216D562PR-G XC6216D562PR-G-ND 903737-XC6216D562PR-G XC6216D562PR-G XC6216D562PR-G
Product Name 5.6V 150MA SOT89 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - XC6216D562PR-G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-243AA SOT89; Other; SOT-89
Output Voltage 5.6 volts 5.6 volts 5.6 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 28 volts 28 volts
Unlock Full Specs
to access all available technical data