Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 1281734-XC6216C201PR
Categories: Integrated Circuits
Manufacturer Homepage: www.torex.co.jp
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
IC REG LINEAR 2V 100MA SOT89-5 Product overview: XC6216C201PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6216C201PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 2V 100MA SOT89-5
IC REG LINEAR 2V 100MA SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | XC6216C201PR-G-ND | 1281734-XC6216C201PR-G | 776-XC6216C201PR-G | XC6216C201PR-G | XC6216C201PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Wholesale - XC6216C201PR-G | 2V 100MA SOT89 Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89 | ||
| Special Features | Input Overcurrent Protection | Enable |