Fixed Positive LDO Regulator, 2.9V, 0.35V Dropout, CMOS, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB
IC REG LINEAR 2.9V 150MA SC82AB
IC REG LINEAR 2.9V 150MA SC82AB
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1114Q291D-TR-FE | R1114Q291D-TR-FE-ND | R1114Q291D-TR-FE | R1114Q291D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SC82AB | Other; SC-82A, SOT-343 | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |