Fixed Positive LDO Regulator, 2.5V, 0.49V Dropout, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Win Source Part Number: 992860-R1130H251B-T1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: R1130x
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 8V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 60dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 100 µA
HTSUS: 8542.39.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 2156-R1130H251B-T1-F
Base Product Number: R1130
Voltage Dropout (Max): 0.49V @ 100mA
IC REG LINEAR 2.5V 300MA SOT89-5
IC REG LINEAR 2.5V 300MA SOT89-5
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1130H251B-T1-FE | R1130H251B-T1-FE-ND | 992860-R1130H251B-T1-FE | R1130H251B-T1-FE | R1130H251B-T1-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PDSO6 | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel (TR) | SOT89 | |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |