DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PT7M8218B30CEX

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - PT7M8218B30CEX-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
PT7M8218B30CEX-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PT7M8218B30CEX-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - PT7M8218B30CEX - 890394-PT7M8218B30CEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - PT7M8218B30CEX
890394-PT7M8218B30CEX
PMIC - PMIC - Voltage Regulators - Linear - PT7M8218B30CEX 890394-PT7M8218B30CEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890394-PT7M8218B30CE X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5 Package: Reel - TR Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SC-70-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 890394-PT7M8218B30CEX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
Package: Reel - TR
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3V 300MA Voltage Regulator IC
776-PT7M8218B30CEX
3V 300MA Voltage Regulator IC 776-PT7M8218B30CEX
IC REG LINEAR 3V 300MA SC70-5 Product overview: PT7M8218B30CEX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8218B30CEX can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA SC70-5 Product overview: PT7M8218B30CEX from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-PT7M8218B30CEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - PT7M8218B30CEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
PT7M8218B30CEX
PMIC - Voltage Regulators - Linear PT7M8218B30CEX
IC REG LINEAR 3V 300MA SC70-5

IC REG LINEAR 3V 300MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - PT7M8218B30CEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
PT7M8218B30CEX
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PT7M8218B30CEX
IC REG LINEAR 3V 300MA SC70-5

IC REG LINEAR 3V 300MA SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number PT7M8218B30CEX-ND 890394-PT7M8218B30CEX 776-PT7M8218B30CEX PT7M8218B30CEX PT7M8218B30CEX
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - PT7M8218B30CEX 3V 300MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; SC-70-5 Other; Tape & Reel (TR) SC-70; SSOP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data