Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
IC REG LIN 2.5V 150MA SON1612-6
| Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1114D251D-TR-FE | R1114D251D-TR-FE-ND | R1114D251D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; PDSO6 | Other; SOT-563, SOT-666 | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Special Features | Input Overcurrent Protection | Enable |