Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
150mA Voltage Regulator
IC REG LIN 3.1V 150MA SON1612-6
IC REG LIN 3.1V 150MA SON1612-6
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1114D311D-TR-FE-ND | R1114D311D-TR-FE | R1114D311D-TR-FE | R1114D311D-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-563, SOT-666 | Other; SON1612-6 | ||
| Special Features | Input Overcurrent Protection | Enable |