Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
DIODES INCORPORATED
PT8A3245PE -- POWER MANAGEMENT - SPECIALIZED
DIODES Incorporated
Power Management - Specialized
PT8A3245PE
Description
Heating Controller PMIC 8-DIP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Heating Controller PMIC 8-DIP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
PT8A3245PE-ND
Power Management - Specialized
PT8A3245PE-ND
Heating Controller PMIC 8-DIP
Heating Controller PMIC 8-DIP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Voltage Regulators
Product Number
PT8A3245PE-ND
Product Name
Power Management - Specialized
Package Type
DIP; Other; "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8580KLPTR-T
A8580KLPTR-T
Specs
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable; Adjustable
Package Type
SSOP; Other; 16-eTSSOP-EP
View Details
6
suppliers
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
0729MC
Specs
Regulator Category
Switching
View Details
RS Components, Ltd.
Voltage Regulators
1698180
Specs
Regulator Category
Linear; Linear voltage
Output Voltage Type
Fixed
Package Type
Other; To-252
View Details
Texas Instruments
25V 100mA TSSOP Power Management IC
BQ20Z95DBTR
Specs
Package Type
Other; TSSOP
Output Voltage
25 volts
I
OUT
0.1000 amps
View Details
2
suppliers