Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-70-5
IC REG LINEAR 2.8V 300MA SC70-5
IC REG LINEAR 2.8V 300MA SC70-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | PT7M8218B28CE-ND | PT7M8218B28CE | PT7M8218B28CE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SSOP | |
| Special Features | Input Overcurrent Protection | Enable |