Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SON1612-6
IC REG LIN 2.9V 150MA SON1612-6
IC REG LIN 2.9V 150MA SON1612-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | R1114D291A-TR-FE-ND | R1114D291A-TR-FE | R1114D291A-TR-FE |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOT-563, SOT-666 | ||
| Special Features | Input Overcurrent Protection | Enable |