Tamura Corporation of America Laminated Power Transformer PL30-20-130B

Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet
Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laminated Power Transformer - PL30-20-130B - Tamura Corporation of America
Escondido, CA, USA
Laminated Power Transformer
PL30-20-130B
Laminated Power Transformer PL30-20-130B
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited

• 115V/230V Dual Primary

• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957

• TUV File No. 20650818 (EN61558-1,-2 -6)

• 3500Vrms HiPot (Pri:Sec)

• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited

Supplier's Site Datasheet
Transformers - Power Transformers - 1228532-PL30-20-130B - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Power Transformers
1228532-PL30-20-130B
Transformers - Power Transformers 1228532-PL30-20-130B
Win Source Part Number: 1228532-PL30-20-130B Category: Transformers>Power Transformers Series: PL30-xx-130B Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 41.00mm Standard Package: 20 Power - Max: 30VA Voltage - Isolation: 3500Vrms Voltage - Primary: 115V, 230V Current - Output (Max): Parallel 3A, Series 1.5A Voltage - Secondary (Full Load): Parallel 10V, Series 20V Primary Winding(s): Dual Secondary Winding(s): Dual Center Tap: No Mounting Type: Through Hole Dimension: 66.70mm L x 55.60mm W ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Mfr: Tamura Other Names: PL3020130B,PL30-20(B OX),MT3123,MT3123-ND R,PL30-20,PL30-20(BU LK),Q3795629

Win Source Part Number: 1228532-PL30-20-130B
Category: Transformers>Power Transformers
Series: PL30-xx-130B
Type: Laminated Core
Termination Style: PC Pin
Package: Bulk
Height - Seated (Max): 41.00mm
Standard Package: 20
Power - Max: 30VA
Voltage - Isolation: 3500Vrms
Voltage - Primary: 115V, 230V
Current - Output (Max): Parallel 3A, Series 1.5A
Voltage - Secondary (Full Load): Parallel 10V, Series 20V
Primary Winding(s): Dual
Secondary Winding(s): Dual
Center Tap: No
Mounting Type: Through Hole
Dimension: 66.70mm L x 55.60mm W
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Mfr: Tamura
Other Names: PL3020130B,PL30-20(BOX),MT3123,MT3123-NDR,PL30-20,PL30-20(BULK),Q3795629

Buy Now Datasheet
Power Transformers - MT3123-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT3123-ND
Power Transformers MT3123-ND
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Buy Now Datasheet
Power Transformer - PL30-20-130B - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
PL30-20-130B
Power Transformer PL30-20-130B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
PL30-20-130B
Transformers - Power Transformers PL30-20-130B
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Win Source Electronics DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers Power Transformers
Product Number PL30-20-130B 1228532-PL30-20-130B MT3123-ND PL30-20-130B PL30-20-130B
Product Name Laminated Power Transformer Transformers - Power Transformers Power Transformers Power Transformer Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data