50/60 HZ XFMR 1.1VA 115V:12.6V C
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 5594-RL-2240-2-12-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |