Tamura Corporation of America Laminated Power Transformer PL30-28-130B

Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet
Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laminated Power Transformer - PL30-28-130B - Tamura Corporation of America
Escondido, CA, USA
Laminated Power Transformer
PL30-28-130B
Laminated Power Transformer PL30-28-130B
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited

• 115V/230V Dual Primary

• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957

• TUV File No. 20650818 (EN61558-1,-2 -6)

• 3500Vrms HiPot (Pri:Sec)

• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited

Supplier's Site Datasheet
Power Transformer - PL30-28-130B - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
PL30-28-130B
Power Transformer PL30-28-130B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Power Transformers - MT3135-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT3135-ND
Power Transformers MT3135-ND
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
PL30-28-130B
Transformers - Power Transformers PL30-28-130B
PWR XFMR LAMINATED 30VA TH

PWR XFMR LAMINATED 30VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number PL30-28-130B PL30-28-130B MT3135-ND PL30-28-130B
Product Name Laminated Power Transformer Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Control Circuit Transformer - 1497A-A11-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 1000 VA
View Details
3 Phase 3kva 5kva 7kva 10kva 15kva 30kva Step Down up Isolation Transformer - No.1601406855824 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Fan cooling Natural cooling
Mounting Floor mounted
View Details