50/60 HZ 20 VA 115/230V 115:10V
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 5594-RLD-2240-6-10-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Dual |
| Input Voltage | 115 to 230 volts |