• 115V/230V Dual Primary
• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957
• TUV File No. 20650818 (EN61558-1,-2 -6)
• 3500Vrms HiPot (Pri:Sec)
• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited
PWR XFMR LAMINATED 2.5VA TH
PWR XFMR LAMINATED 2.5VA TH
| Tamura Corporation of America | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | PL2.5-16-130B | MT3113-ND | PL2.5-16-130B |
| Product Name | Laminated Power Transformer | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Laminated Core |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD |
| Construction | Laminate | Laminate | Laminate |
| Primary Frequency | 50 / 60 Hz | ||
| Single Phase Configuration | Dual | Dual |