Features
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
Part No. - Primary - Secondary - Secondary - VA - Overall Dimensions - Mounting
Hole
Current - Height - Width - Depth - Centers
Voltage - Voltage - (Amps) - (C) - (A) - (B) - (D)
PHC50PGA - 24 24 VCT 2.08 50 2.63 4.00 2.25 3.56
PHC25JGA - 120 24 1.04 25 2.31 3.69 2.13 3.13
PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56
PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13
PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56
PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13
PHC50KGA - 347 24 2.08 50 2.63 4.00 2.50 3.56
PHC25FGA - 480 24 1.04 25 2.31 3.69 2.13 3.13
PHC50FGA - 480 24 2.08 50 2.63 4.00 2.50 3.56
PHC25AGA - 600 24 1.04 25 2.31 3.69 2.13 3.13
PHC50AGA - 600 24 2.08 50 2.63 4.00 2.50 3.56
PWR XFMR LAMINATED 50VA CHAS MT
Racks & Rack Cabinet Accessories Transformer, Control 50VA 208V
PWR XFMR LAMINATED 50VA CHAS MT
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | PHC50LGA | HM5594-ND | PHC50LGA | PHC50LGA | PHC50LGA |
| Product Name | Transformers - Power Transformers | Power Transformers | Transformers | Racks & Rack Cabinet Accessories | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 208 volts | 208 volts | 208 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA | 50 VA | |
| Standards / Compliance | RoHS | ||||
| Mounting | Chassis | Chassis |