50/60 HZ XFMR 6VA 115V:24V CT
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 5594-RL-2240-4-24-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chip Transformer |
| Single Phase Configuration | Single |
| Input Voltage | 115 volts |