Tamura Corporation of America Laminated Power Transformer PL5.0-20-130B

Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet
Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laminated Power Transformer - PL5.0-20-130B - Tamura Corporation of America
Escondido, CA, USA
Laminated Power Transformer
PL5.0-20-130B
Laminated Power Transformer PL5.0-20-130B
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited

• 115V/230V Dual Primary

• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957

• TUV File No. 20650818 (EN61558-1,-2 -6)

• 3500Vrms HiPot (Pri:Sec)

• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited

Supplier's Site Datasheet
Power Transformers - MT3120-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT3120-ND
Power Transformers MT3120-ND
PWR XFMR LAMINATED 5VA TH

PWR XFMR LAMINATED 5VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
PL5.0-20-130B
Transformers - Power Transformers PL5.0-20-130B
PWR XFMR LAMINATED 5VA TH

PWR XFMR LAMINATED 5VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number PL5.0-20-130B MT3120-ND PL5.0-20-130B
Product Name Laminated Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A7-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 300 VA
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Mounting Floor mounted
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2899-AL FA2899-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details