Tamura Corporation of America Laminated Power Transformer PL56-12-130B

Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet
Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laminated Power Transformer - PL56-12-130B - Tamura Corporation of America
Escondido, CA, USA
Laminated Power Transformer
PL56-12-130B
Laminated Power Transformer PL56-12-130B
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited

• 115V/230V Dual Primary

• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957

• TUV File No. 20650818 (EN61558-1,-2 -6)

• 3500Vrms HiPot (Pri:Sec)

• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited

Supplier's Site Datasheet
Power Transformers - PL56-12-130B - 928272-PL56-12-130B - Win Source Electronics
Laguna Hills, CA, United States
Power Transformers - PL56-12-130B
928272-PL56-12-130B
Power Transformers - PL56-12-130B 928272-PL56-12-130B
Manufacturer: Tamura Win Source Part Number: 928272-PL56-12-130B Series: PL56-xx-130B Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Transformers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8504.31.4035 Other Part Number: MT3112, MT3112-NDR, PL56-12, PL56-12(BOX), PL56-12(BULK), PL5612130B

Manufacturer: Tamura
Win Source Part Number: 928272-PL56-12-130B
Series: PL56-xx-130B
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Transformers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.4035
Other Part Number: MT3112, MT3112-NDR, PL56-12, PL56-12(BOX), PL56-12(BULK), PL5612130B

Buy Now Datasheet
Power Transformer - PL56-12-130B - Richardson RFPD
Downers Grove, IL, United States
Power Transformer
PL56-12-130B
Power Transformer PL56-12-130B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Transformers - MT3112-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT3112-ND
Power Transformers MT3112-ND
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
PL56-12-130B
Transformers - Power Transformers PL56-12-130B
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Transformers Power Transformers Power Transformers Power Transformers
Product Number PL56-12-130B 928272-PL56-12-130B PL56-12-130B MT3112-ND PL56-12-130B
Product Name Laminated Power Transformer Power Transformers - PL56-12-130B Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Power Transformer
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TW005-XX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
PC Mount Split Pack™ Power Transformers - FS28-200 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
4 suppliers
Transformers - Power Transformers - 166K12B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 12.6 volts
Power Rating (VA) 18.9 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details