Renco Electronics, Inc. Power Transformers RL-2240-6-24

Description
50/60 HZ XFMR 20VA 115V:24V CT
Request a Quote Datasheet
Description
50/60 HZ XFMR 20VA 115V:24V CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 5594-RL-2240-6-24-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
5594-RL-2240-6-24-ND
Power Transformers 5594-RL-2240-6-24-ND
50/60 HZ XFMR 20VA 115V:24V CT

50/60 HZ XFMR 20VA 115V:24V CT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Transformers
Product Number 5594-RL-2240-6-24-ND
Product Name Power Transformers
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
Input Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161C16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 8 volts
Power Rating (VA) 0.5000 VA
View Details
4 suppliers
oil Immersed transformer - No.1601446823682 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Oil; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Pulse transformers for SMD mounting - IS - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details