• 115V/230V Dual Primary
• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957
• TUV File No. 20650818 (EN61558-1,-2 -6)
• 3500Vrms HiPot (Pri:Sec)
• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 10VA TH
| Tamura Corporation of America | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | PL10-36-130B | PL10-36-130B | MT3139-ND | PL10-36-130B |
| Product Name | Laminated Power Transformer | Power Transformer | Power Transformers | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Power Transformer | Power Transformer | Laminated Core |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | Laminate | |
| Primary Frequency | 50 / 60 Hz | |||
| Single Phase Configuration | Dual | Dual |