Tamura Corporation of America Laminated Power Transformer PL20-16-130B

Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet
Description
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laminated Power Transformer - PL20-16-130B - Tamura Corporation of America
Escondido, CA, USA
Laminated Power Transformer
PL20-16-130B
Laminated Power Transformer PL20-16-130B
• 115V/230V Dual Primary • Power 2.5VA to 56VA • Class B (130°C) File No. E92957 • TUV File No. 20650818 (EN61558-1,-2 -6) • 3500Vrms HiPot (Pri:Sec) • UL1411 File NO. E138028 (Construction Only) • UL94V-0 Flammability • UL506 File No. E79781 • Non-Inherently Limited

• 115V/230V Dual Primary

• Power 2.5VA to 56VA
• Class B (130°C) File No. E92957

• TUV File No. 20650818 (EN61558-1,-2 -6)

• 3500Vrms HiPot (Pri:Sec)

• UL1411 File NO. E138028 (Construction Only)
• UL94V-0 Flammability
• UL506 File No. E79781
• Non-Inherently Limited

Supplier's Site Datasheet
Power Transformers - MT3116-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
MT3116-ND
Power Transformers MT3116-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
PL20-16-130B
Transformers - Power Transformers PL20-16-130B
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site

Technical Specifications

  Tamura Corporation of America DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers
Product Number PL20-16-130B MT3116-ND PL20-16-130B
Product Name Laminated Power Transformer Power Transformers Transformers - Power Transformers
Transformer Type Power Transformer Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Construction Laminate Laminate Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-200L CST1211-200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-325X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
3 suppliers