WAGO Terminal Blocks - Headers, Plugs and Sockets 231-2109/037-000

Description
2-CONDUCTOR FEMALE CONNECTOR; LO
Request a Quote Datasheet
Description
2-CONDUCTOR FEMALE CONNECTOR; LO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-2109/037-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-2109/037-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-2109/037-000-ND
2-CONDUCTOR FEMALE CONNECTOR; LO

2-CONDUCTOR FEMALE CONNECTOR; LO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-231-2109/037-000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-17D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 17
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - 2000-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers