WAGO Terminal Blocks - Headers, Plugs and Sockets 231-304/037-000

Description
1-CONDUCTOR FEMALE PLUG; LOCKING
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; LOCKING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-304/037-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-304/037-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-304/037-000-ND
1-CONDUCTOR FEMALE PLUG; LOCKING

1-CONDUCTOR FEMALE PLUG; LOCKING

Buy Now Datasheet
Terminal Block, Pluggable, 4Pos, 16A; Pitch Spacing Wago - 28K8124 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 16A; Pitch Spacing Wago
28K8124
Terminal Block, Pluggable, 4Pos, 16A; Pitch Spacing Wago 28K8124
TERMINAL BLOCK, PLUGGABLE, 4POS, 16A; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 4POS, 16A; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-304/037-000-ND 28K8124
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 4Pos, 16A; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers