1-CONDUCTOR FEMALE PLUG; 2.5 MM;
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-231-203/026-000-ND | 231-203/026-000 | 28K7936 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | 7.5MM FEMALE CONN 3 CKT | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | ||
| Operating Temperature | -60 to 85 C (-76 to 185 F) | ||
| Terminal Block Type | Single Feed Through |