WAGO Terminal Blocks Unreviewed 231-303/026-000

Description
Terminal Blocks Unreviewed
Request a Quote Datasheet
Description
Terminal Blocks Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks Unreviewed - 231-303/026-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
231-303/026-000
Terminal Blocks Unreviewed 231-303/026-000
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-303/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-303/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-303/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago - 28K8118 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago
28K8118
Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago 28K8118
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-303/026-000 2946-231-303/026-000-ND 28K8118
Product Name Terminal Blocks Unreviewed Terminal Blocks - Headers, Plugs and Sockets Terminal Block Pluggable, 3 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Empty component plug housing - 2002-800 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Type 94.13 - PCB socket - 9413 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals EAC-1, IMQ-grande, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details