MALE CONNECTOR FOR RAIL-MOUNT TE
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-231-176/003-000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -60 to 100 C (-76 to 212 F) |
| Terminal Block Type | Single Feed Through |
| # of Contacts | 16 |