1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Terminal Blocks Unreviewed
WAGO 231-104/026-000 PCB Terminal
WAGO 231-104/026-000 PCB Terminal
TERMINAL BLOCK PLUGGABLE, 4 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:4Positions
16A 4 -60°C~+85°C Copper Alloy 0.08~2.5 1 12~28 5mm Gray P=5mm Pluggable System Terminal Block ROHS
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-231-104/026-000-ND | 231-104/026-000 | 2710217 | 79K2182 | 231-104/026-000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed | Pluggable Terminal Blocks | Terminal Block Pluggable, 4 Position, 28-12Awg; Pitch Spacing Wago | Connectors >> Pluggable System Terminal Block |
| Mounting Options | Free Hanging (In-Line) | ||||
| Termination Options | Screw Clamp; Spring Clamp | ||||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug | ||
| Operating Temperature | -60 to 85 C (-76 to 185 F) | -60 to 85 C (-76 to 185 F) | |||
| Terminal Block Type | Single Feed Through |