1-CONDUCTOR FEMALE PLUG; SNAP-IN
Terminal Blocks Unreviewed
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-231-103/008-000-ND | 231-103/008-000 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks Unreviewed |
| Mounting Options | Free Hanging (In-Line) | |
| Termination Options | Screw Clamp; Spring Clamp | |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | |
| Operating Temperature | -60 to 85 C (-76 to 185 F) | |
| Terminal Block Type | Single Feed Through |