WAGO Terminal Blocks - Headers, Plugs and Sockets 231-106/026-000

Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet
Description
1-CONDUCTOR FEMALE PLUG; 2.5 MM;
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-106/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-106/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-106/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
Pluggable Terminal Blocks - 2710219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2710219
Pluggable Terminal Blocks 2710219
WAGO 231-106/026-000 PCB Terminal

WAGO 231-106/026-000 PCB Terminal

Supplier's Site
Pluggable Terminal Blocks - 2710220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2710220
Pluggable Terminal Blocks 2710220
WAGO 231-106/026-000 PCB Terminal

WAGO 231-106/026-000 PCB Terminal

Supplier's Site
Terminal Block Pluggable, 6 Position, 28-12Awg; Pitch Spacing Wago - 79K2183 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 6 Position, 28-12Awg; Pitch Spacing Wago
79K2183
Terminal Block Pluggable, 6 Position, 28-12Awg; Pitch Spacing Wago 79K2183
TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Colour:GrayRoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 6 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:6Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-231-106/026-000-ND 2710219 79K2183
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block Pluggable, 6 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Retention Latches (Non-Wire Side) Terminal Plug
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Pluggable Terminal Blocks - CIFXX0V7 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details