INTERFACE MOD HDR 26POS 14-24AWG
Terminal Block Interface Modules UM 45-FLK26/ZFKDS
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5321-ND | 2293556 |
| Product Name | Terminal Blocks - Interface Modules | Terminal Block Interface Modules |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) |
| North American | 14 to 24 AWG | 14 to 24 AWG |
| Voltage Rating | 60 volts | 60 volts |