WAGO Pluggable Terminal Blocks 231-302/026-000

Description
WAGO 231-302/026-000
Request a Quote Datasheet
Description
WAGO 231-302/026-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 1807622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
1807622
Pluggable Terminal Blocks 1807622
WAGO 231-302/026-000

WAGO 231-302/026-000

Supplier's Site
Pluggable Terminal Blocks - 2885166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885166
Pluggable Terminal Blocks 2885166
WAGO 231-302/026-000-1

WAGO 231-302/026-000-1

Supplier's Site
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-302/026-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-302/026-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-302/026-000-ND
1-CONDUCTOR FEMALE PLUG; 2.5 MM;

1-CONDUCTOR FEMALE PLUG; 2.5 MM;

Buy Now Datasheet
1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP - 231-302/026-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP
231-302/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP 231-302/026-000
1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP

1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP

Buy Now
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago - 28K2081 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago
28K2081
Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago 28K2081
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1807622 2885166 2946-231-302/026-000-ND 231-302/026-000 28K2081
Product Name Pluggable Terminal Blocks Pluggable Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets 1-CONDUCTOR FEMALE PLUG; 2.5 M 2 POLE CAGE CLAMP Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago
Termination Options Spring Clamp; Spring cage Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant RoHS Compliant
# of Contacts 2 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSMXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Disconnect terminal block for test and measurement - 2002-1971/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers