Advanced Photonix Photo Detectors - CdS Cells NSL-6110

Description
CdS Cells 615nm 1.34 ~ 2.66kOhms @ 21 lux
Request a Quote Datasheet
Description
CdS Cells 615nm 1.34 ~ 2.66kOhms @ 21 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - NSL-6110-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
NSL-6110-ND
Photo Detectors - CdS Cells NSL-6110-ND
CdS Cells 615nm 1.34 ~ 2.66kOhms @ 21 lux

CdS Cells 615nm 1.34 ~ 2.66kOhms @ 21 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number NSL-6110-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3071 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1060 nm (3200 to 10600 Å)
Peak Sensitivity Wavelength 920 nm (9200 Å)
View Details
2 suppliers
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2400 FA - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 750 to 1100 nm (7500 to 11000 Å)
View Details