Advanced Photonix Photo Detectors - CdS Cells NORPS-12

Description
CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux
Request a Quote Datasheet
Description
CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - NORPS-12-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
NORPS-12-ND
Photo Detectors - CdS Cells NORPS-12-ND
CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux

CdS Cells 550nm 5.4 ~ 12.6kOhms @ 10 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number NORPS-12-ND
Product Name Photo Detectors - CdS Cells
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9195 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 400-1100 nm - 819D-SL-2-CAL2V2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Photodiodes - 475-SFH2711A01DKR-ND - DigiKey
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible
Spectral Response Range 470 to 670 nm (4700 to 6700 Å)
View Details
2 suppliers