TT Electronics Photointerrupters - Slot Type - Logic Output OPB615

Description
"Optical Sensor Through-Beam 0.150"" (3.81mm) PCB Mount"
Request a Quote Datasheet
Description
"Optical Sensor Through-Beam 0.150"" (3.81mm) PCB Mount"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photointerrupters - Slot Type - Logic Output - 365-1661-ND - DigiKey
Thief River Falls, MN, United States
Photointerrupters - Slot Type - Logic Output
365-1661-ND
Photointerrupters - Slot Type - Logic Output 365-1661-ND
"Optical Sensor Through-Beam 0.150"" (3.81mm) PCB Mount"

"Optical Sensor Through-Beam 0.150"" (3.81mm) PCB Mount"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 365-1661-ND
Product Name Photointerrupters - Slot Type - Logic Output
Photodiode Package THT; PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S14537-500 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Material Silicon
Active Area Diameter or Length 28 mm (1.1 inch)
Active Area Height 28 mm (1.1 inch)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 2.0 in., 800-1650 nm - 819C-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Clairex Technologies, Inc.
Specs
Photodiode Material Silicon
Photodiode Package Leaded
Active Area Diameter or Length 1.52 mm (0.0600 inch)
View Details