Opto Diode Corporation, an ITW Company 5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WB

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ODD-5WB is a 5 mm² photodiode housed in a TO-5 hermetic package, designed for reliable performance in various applications. It features a circular active area with a diameter of 2.52 mm. The photodiode exhibits a responsivity of 0.28 A/W at a wavelength of 450 nm, making it suitable for applications requiring sensitivity in this range. The device has a low dark current of 3 nA at a reverse voltage of 10 V, which contributes to its efficiency in low-light conditions. The reverse breakdown voltage is rated between 25 V and 60 V, providing a robust operating range. Additionally, it has a low capacitance of 11 pF at 10 V, which aids in faster response times, with a rise time of 10 ns. The ODD-5WB operates effectively within a temperature range of -55°C to 100°C, ensuring versatility in various environmental conditions. The maximum junction temperature is also 100°C, and it can withstand lead soldering temperatures of up to 260°C for short durations. This photodiode is suitable for engineers looking for a reliable and efficient component for optical detection applications.

Datasheet Summary
Powered by GS/AI

The ODD-5WB is a 5 mm² photodiode housed in a TO-5 hermetic package, designed for reliable performance in various applications. It features a circular active area with a diameter of 2.52 mm. The photodiode exhibits a responsivity of 0.28 A/W at a wavelength of 450 nm, making it suitable for applications requiring sensitivity in this range. The device has a low dark current of 3 nA at a reverse voltage of 10 V, which contributes to its efficiency in low-light conditions. The reverse breakdown voltage is rated between 25 V and 60 V, providing a robust operating range. Additionally, it has a low capacitance of 11 pF at 10 V, which aids in faster response times, with a rise time of 10 ns. The ODD-5WB operates effectively within a temperature range of -55°C to 100°C, ensuring versatility in various environmental conditions. The maximum junction temperature is also 100°C, and it can withstand lead soldering temperatures of up to 260°C for short durations. This photodiode is suitable for engineers looking for a reliable and efficient component for optical detection applications.

Suppliers

Company
Product
Description
Supplier Links
5 mm2 Photodiode in TO-5 Hermetic Pkg - ODD-5WB - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
5 mm2 Photodiode in TO-5 Hermetic Pkg
ODD-5WB
5 mm2 Photodiode in TO-5 Hermetic Pkg ODD-5WB
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-5WB-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-5WB-ND
Photodiodes ODD-5WB-ND
Photodiode 940nm 10ns

Photodiode 940nm 10ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-5WB ODD-5WB-ND
Product Name 5 mm2 Photodiode in TO-5 Hermetic Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-5 THT
Active Area Diameter or Length 2.52 mm (0.0992 inch)
Sensitivity 0.2000 to 0.2800 A/W 0.2800 A/W
Rise Time 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S3884 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
2 suppliers
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 410 to 950 nm (4100 to 9500 Å)
View Details