Opto Diode Corporation, an ITW Company 1 mm2 Photodiode in TO-18 Pkg ODD-1WB

Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet
Description
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 mm2 Photodiode in TO-18 Pkg - ODD-1WB - Opto Diode Corporation, an ITW Company
Newbury Park, CA, USA
1 mm2 Photodiode in TO-18 Pkg
ODD-1WB
1 mm2 Photodiode in TO-18 Pkg ODD-1WB
Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Opto Diode offers high quality standard and custom photodiodes. We have a large variety of standard devices featuring low dark current and low capacitance. For responsivity between 400 -1100 nm, Opto Diode has the perfect photodiode for your application. For more information about custom silicon photodiodes, please call 805- 499-0335. For standard devices, please select your part number below and order now via our convenient “Buy from Digi-Key” tab.

Supplier's Site Datasheet
Photodiodes - ODD-1WB-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
ODD-1WB-ND
Photodiodes ODD-1WB-ND
Photodiode 940nm 8ns

Photodiode 940nm 8ns

Buy Now Datasheet

Technical Specifications

  Opto Diode Corporation, an ITW Company DigiKey
Product Category Photodiodes Photodiodes
Product Number ODD-1WB ODD-1WB-ND
Product Name 1 mm2 Photodiode in TO-18 Pkg Photodiodes
Photodiode Spectral Response Visible IR
Photodiode Package Leaded; TO-18 THT
Active Area Diameter or Length 1.35 to 0.7600 mm (0.0531 to 0.0299 inch)
Sensitivity 0.2000 to 0.2800 A/W 0.2800 A/W
Rise Time 8 to 15 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 220-1100 nm - 819D-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
InGaAs photodiodes - G12183-210KA-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Photodiodes - 1125-1323-ND - DigiKey
Marktech Optoelectronics
Specs
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 940 nm (9400 Å)
View Details