Advanced Photonix Photo Detectors - CdS Cells NSL-6510

Description
CdS Cells 615nm 400 ~ 800Ohms @ 21 lux
Request a Quote Datasheet
Description
CdS Cells 615nm 400 ~ 800Ohms @ 21 lux
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - CdS Cells - NSL-6510-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - CdS Cells
NSL-6510-ND
Photo Detectors - CdS Cells NSL-6510-ND
CdS Cells 615nm 400 ~ 800Ohms @ 21 lux

CdS Cells 615nm 400 ~ 800Ohms @ 21 lux

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number NSL-6510-ND
Product Name Photo Detectors - CdS Cells
Peak Sensitivity Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S17353-02K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 750 nm (7500 Å)
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 220-1100 nm - 819C-UV-5.3-CAL - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
SMT PIN Photodiodes - SFH 2430 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 900 nm (4000 to 9000 Å)
View Details