Renesas Electronics Corporation Photodiodes NR8800FS-CB-AZ

Description
Photodiode 1310nm Module, 3 Lead, Multi-Mode Fiber
Request a Quote Datasheet
Description
Photodiode 1310nm Module, 3 Lead, Multi-Mode Fiber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 559-1729-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
559-1729-ND
Photodiodes 559-1729-ND
Photodiode 1310nm Module, 3 Lead, Multi-Mode Fiber

Photodiode 1310nm Module, 3 Lead, Multi-Mode Fiber

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 559-1729-ND
Product Name Photodiodes
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 1310 nm (13100 Å)
Photodiode Package Module, 3 Lead, Multi-Mode Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S4315-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 5.3 in., 400-1100 nm - 819D-SL-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
Avalanche Photodiodes - MTAPD-06-014 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers