Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C4N9CTM01

Description
4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C4N9CTM01TR-ND - DigiKey
Thief River Falls, MN, United States
4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

4.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C4N9CTM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details