Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C3N5BTM81

Description
3.5nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.5nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C3N5BTM81TR-ND - DigiKey
Thief River Falls, MN, United States
3.5nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

3.5nH Unshielded Wirewound Inductor 1.95A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C3N5BTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details