Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C5N7CTM81

Description
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C5N7CTM81TR-ND - DigiKey
Thief River Falls, MN, United States
5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.7nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C5N7CTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-36274532265R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 27000 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details