Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C5N5JTM81

Description
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C5N5JTM81TR-ND - DigiKey
Thief River Falls, MN, United States
5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C5N5JTM81TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details