Shenzhen Sunlord Electronics Co., Ltd. Fixed Inductors MWSD1005C4N6DTM01

Description
4.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3442-MWSD1005C4N6DTM01TR-ND - DigiKey
Thief River Falls, MN, United States
4.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 3442-MWSD1005C4N6DTM01TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567565P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details